Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Variable Frequency Control with 50% Duty Cycle for Half-Bridge Resonant Converter Topology |
High Efficiency through Zero Voltage Switching (ZVS) |
Internal SuperFET®s with Fast-Recovery Type Body Diode (trr=120ns) |
Fixed Dead Time (350ns) Optimized for MOSFETs |
Up to 300kHz Operating Frequency |
Pulse Skipping for Frequency Limit (Programmable) at Light-Load Condition |
Remote On/Off Control Using Control Pin |
Protection Functions: Over-Voltage Protection (OVP), Over-Load Protection (OLP), Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) |
Applications |
---|
PDP TV |
Desktop PC |
Video Game Console |
End Products |
---|
LCD TV |
Server |
Home Audio System Components |
Description | FSFR2100 |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Voltage Mode |
fsw Typ (kHz) | Resonant |
fJitter Typ (%) | Variable |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 0.32 |
V(BR)DSS Max (V) | 600 |
IPeak (mA) | 7000 |
HV Start-up Min (V) | No |
DSS (mA) | 0.05 |
UVLO | 11.3 |
Short Circuit Protection | Yes |
Over Power Compensation | No |
Brown-out | No |
Latch | Yes |
Package Type | SIP-9 |
SWITCH, MOSFET, GATE DRVR, 450W, 9SIP | element14 |
Power Switch Hi Side/Lo Side 9-Pin SIP | RS |
Switch, Mosfet, Gate Drvr, 450W, 9Sip | Newark Electronics |
Power Switch Hi Side/Lo Side 9-Pin SIP Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a FSFR2100?
Additional datasheets, footprints and schematics for FSFR2100 are listed on our Part Details page. You can also find images and similar parts to FSFR2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSFR2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSFR2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSFR2100 fall under?
The FSFR2100 is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSFR2100 when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSFR2100 you can contact the distributor directly for product support, shipping queries etc.
Is the FSFR2100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSFR2100 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Asia have stock available or on a lead time for FSFR2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSFR2100 often in real-time on the comparison pages.
What if I can't find stock of FSFR2100?
You can fill out our help required form which you can use to request a quote for FSFR2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.