Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | TO-220F |
No. of Pins | 5Pins |
Power Rating | 100W |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Base Number | 0765 |
Frequency | 20kHz |
IC Generic Number | 0765 |
Input Voltage Max | 20V |
Logic Function Number | 0765 |
No. of Outputs | 1Outputs |
On Resistance Rds(on) | 1.6ohm |
Operating Temperature Range | -25°C to +85°C |
Output Current | 7A |
Output Current Max | 0.5A |
Output Voltage | 125V |
Output Voltage Max | 650V |
Power Output Open Framed @ 230VAC | 100W |
Power Output Open Framed @ 85-265VAC | 85W |
Primary Input Voltage | 18V |
Supply Voltage Max | 20V |
Termination Type | Through Hole |
Power Switch, Smps Green, To-220-5 | Newark Electronics |
POWER SWITCH, SMPS GREEN, TO-220-5 | element14 |
Where can I find additional details, specifications and documents for a FSCQ0765RTYDTU?
Additional datasheets, footprints and schematics for FSCQ0765RTYDTU are listed on our Part Details page. You can also find images and similar parts to FSCQ0765RTYDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCQ0765RTYDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCQ0765RTYDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCQ0765RTYDTU fall under?
The FSCQ0765RTYDTU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSCQ0765RTYDTU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCQ0765RTYDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FSCQ0765RTYDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSCQ0765RTYDTU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSCQ0765RTYDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCQ0765RTYDTU often in real-time on the comparison pages.
What if I can't find stock of FSCQ0765RTYDTU?
You can fill out our help required form which you can use to request a quote for FSCQ0765RTYDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.