Status: | Active |
---|---|
Series: | FSA4159 |
RoHS: | Compliant |
Low ICC When the S Input is Lower than VCC |
Power-Off Isolation (VCC = 0V) |
1Ω On Resistance (RON) for 4.5V VCC |
0.25Ω Maximum RON Flatness for 4.5V VCC |
Space-Saving, Pb-Free, 6-Lead SC70 Surface Mount Package |
Broad VCC Operating Range: 1.65V to 5.50V |
Fast Turn-On and Turn-Of Times |
Break-Before-Make Enable Circuitry |
Pb-Free ôGreen™ Packaging |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA4159 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 1 |
Configuration | SPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 3.5 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Analog Switch Single SPDT 6-Pin SC-70 T/R | EBV Elektronik |
IC, SWITCH, SPDT, SMD, SC70-6, 4159 | element14 |
Analogue Switch, Spdt, 1, 0.9 Ohm, 1.65V To 5.5V, Sc-70, 6 |Onsemi FSA4159P6X | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA4159P6X?
Additional datasheets, footprints and schematics for FSA4159P6X are listed on our Part Details page. You can also find images and similar parts to FSA4159P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA4159P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA4159P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA4159P6X fall under?
The FSA4159P6X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA4159P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA4159P6X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA4159P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA4159P6X have stock available?
Authorised distributors including EBV Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FSA4159P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA4159P6X often in real-time on the comparison pages.
What if I can't find stock of FSA4159P6X?
You can fill out our help required form which you can use to request a quote for FSA4159P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.