Status: | Active |
---|---|
Series: | FSA2567 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
11,510
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
65,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
60,000
in stock
|
Buy Now | |
element14
from US$0.44
|
8,585
in stock
|
Buy Now | |
Farnell
from US$0.44
|
8,585
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low On Capacitance for Data Path: 10pF Typical |
Low On Resistance for Data Path: 6Ω Typical |
Low On Resistance for Supply Path 0.4Ω Typical |
Low Power Quiescent Consumption: 1µA Maximum |
15µA Maximum ICCT Over Expanded Voltage Range (VIN=1.8V, VCC=4.3V) |
Wide -3db Bandwidth: > 160MHz |
Packaged in: |
Pb-free 16-Lead MLP |
Pb-free 16-Lead UMLP (1.8 x 2.6mm) |
3kV ESD Rating, >12kV Power/GND ESD Rating |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2567 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | 4PDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 12 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.3 |
Package Type | UQFN-16 |
FSA Series 4PDT 4.3 V 6 Ohm SMT Low Power Dual SIM Card Analog Switch - UMLP-16 | Future Electronics |
4Pdt Analog Switch Rohs Compliant: Yes |Onsemi FSA2567UMX | Newark Electronics |
Analog Switch Single 4PDT 16-Pin UMLP EP T/R | Avnet America |
IC, Fairchild, FSA2567UMX | RS |
SIM CARD SWITCH, 4PDT, UMLP-16 | element14 |
Where can I find additional details, specifications and documents for a FSA2567UMX?
Additional datasheets, footprints and schematics for FSA2567UMX are listed on our Part Details page. You can also find images and similar parts to FSA2567UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2567UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2567UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2567UMX fall under?
The FSA2567UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2567UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2567UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2567UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2567UMX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for FSA2567UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2567UMX often in real-time on the comparison pages.
What if I can't find stock of FSA2567UMX?
You can fill out our help required form which you can use to request a quote for FSA2567UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.