Status: | Active |
---|---|
Series: | FSA2467 |
RoHS: | Compliant |
Typical 0.Ω On Resistance (RON) for +2.7V Supply |
Features Less then 12µA ICCT Current when Sn Input is Lower than VCC |
0.25Ω Maximum RON Flatness for +2.7V Supply |
3x3mm 16-lead Pb-Free MLP Package |
1.8x2.6mm 16-lead Pb-Free UMLP Package |
Broad VCC Operating Range |
Low THD (0.02% Typical for 32Ω Load) |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2467 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | DPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 2 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.3 |
Package Type | WQFN-16 |
Analog Switch, Dual, Dpdt, Mlp-16 | Newark Electronics |
DPDT ANALOGUE SWITCH, DUAL, MLP-16 | element14 |
Where can I find additional details, specifications and documents for a FSA2467MPX?
Additional datasheets, footprints and schematics for FSA2467MPX are listed on our Part Details page. You can also find images and similar parts to FSA2467MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2467MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2467MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2467MPX fall under?
The FSA2467MPX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2467MPX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2467MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2467MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2467MPX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSA2467MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2467MPX often in real-time on the comparison pages.
What if I can't find stock of FSA2467MPX?
You can fill out our help required form which you can use to request a quote for FSA2467MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.