Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | FR302 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | FR302 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 40°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Axial Leaded |
DIODE, FAST, 3A, 100V | Farnell |
Where can I find additional details, specifications and documents for a FR302?
Additional datasheets, footprints and schematics for FR302 are listed on our Part Details page. You can also find images and similar parts to FR302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR302 you can contact the distributor directly for product support, shipping queries etc.
Is the FR302 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for FR302 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for FR302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR302 often in real-time on the comparison pages.
What if I can't find stock of FR302?
You can fill out our help required form which you can use to request a quote for FR302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.