Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Up to -30V Reverse-Bias Protection |
Nano Seconds of Reverse-Bias Blocking Response Time |
+32V 24-Hour “Withstand” Rating |
14mΩ Typical Series Resistance at 5V |
Integrated TVS Over Voltage Suppression |
MLP 3.3x3.3 Package Size |
RoHs Compliant |
USB Tested and Compatible |
Description | FR014H5JZ |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Filter Type | High-Side Reverse Bias |
R Typ (Ω) | 3.6 |
C Typ (pF) | 564 |
IR Max (µA) | 10 |
V(BR) Typ (V) | 30 |
VRWM Max (V) | 3 |
Package Type | WDFN-8 |
Transient Voltage Suppressor, Tvs, -30 V, Mlp, 5, 28.5 V Rohs Compliant: Yes |Onsemi FR014H5JZ | Newark Electronics |
ESD PROTECTION DEVICE, 3V, WDFN-8 | element14 |
Circuit Protection Misc High Side Reverse Bias and Reverse Polarity Protector With Integrated Over Voltage Transient Suppression | Avnet America |
Where can I find additional details, specifications and documents for a FR014H5JZ?
Additional datasheets, footprints and schematics for FR014H5JZ are listed on our Part Details page. You can also find images and similar parts to FR014H5JZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR014H5JZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR014H5JZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR014H5JZ fall under?
The FR014H5JZ is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to FR014H5JZ when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR014H5JZ you can contact the distributor directly for product support, shipping queries etc.
Is the FR014H5JZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FR014H5JZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FR014H5JZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR014H5JZ often in real-time on the comparison pages.
What if I can't find stock of FR014H5JZ?
You can fill out our help required form which you can use to request a quote for FR014H5JZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.