Status: | Active |
---|---|
Series: | FQU11P06 |
RoHS: | Compliant |
-9.4A, -60V, RDS(on) = 185mΩ(Max.) @VGS = -10 V, ID = -4.7A |
Low Gate Charge ( Typ. 13nC) |
Low Crss ( Typ. 45pF) |
100% Avalanche Tested |
Applications |
---|
LED TV |
Description | FQU11P06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -4 |
ID Max (A) | -9.4 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 185 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 420 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
MOSFET P-Channel 60V 9.4A IPAK | RS |
P Channel Mosfet, -60V, 9.4A, Ipak | Newark Electronics |
P CHANNEL MOSFET, -60V, 9.4A, IPAK | element14 |
MOSFET, P CH,-60V,-9.4A, I-PAK | Farnell |
Where can I find additional details, specifications and documents for a FQU11P06TU?
Additional datasheets, footprints and schematics for FQU11P06TU are listed on our Part Details page. You can also find images and similar parts to FQU11P06TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQU11P06TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQU11P06TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQU11P06TU fall under?
The FQU11P06TU is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQU11P06TU when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQU11P06TU you can contact the distributor directly for product support, shipping queries etc.
Is the FQU11P06TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQU11P06TU have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQU11P06TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQU11P06TU often in real-time on the comparison pages.
What if I can't find stock of FQU11P06TU?
You can fill out our help required form which you can use to request a quote for FQU11P06TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.