Status: | Active |
---|---|
Series: | FQT7N10L |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
element14
from US$0.38
|
12,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
7,023
in stock
|
Buy Now | |
Farnell
from US$0.39
|
5,664
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.7A, 100V, RDS(on) = 350mΩ(Max.) @VGS = 10 V, ID = 0.85A |
Low gate charge ( Typ. 5.8nC) |
Low Crss ( Typ. 10pF) |
100% avalanche tested |
Applications |
---|
LED TV |
Lighting |
End Products |
---|
Consumer Appliances |
Description | FQT7N10L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 1.7 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 350 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.6 |
Ciss Typ (pF) | 220 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor Polarity:N Channel | element14 |
N Channel Mosfet, 100V, 1.7A, Sot-223 | Newark Electronics |
MOSFET, N CH, 100V, 1.7A, SOT-223 | Farnell |
Trans MOSFET N-CH 100V 1.7A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
onsemi MOSFET, N-Channel, 100V, 1.7A, SOT-223 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 1.7A SOT223 | RS |
N-Channel 100 V 0.35 Ohm Surface Mount Mosfet - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a FQT7N10LTF?
Additional datasheets, footprints and schematics for FQT7N10LTF are listed on our Part Details page. You can also find images and similar parts to FQT7N10LTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT7N10LTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT7N10LTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT7N10LTF fall under?
The FQT7N10LTF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT7N10LTF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT7N10LTF you can contact the distributor directly for product support, shipping queries etc.
Is the FQT7N10LTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT7N10LTF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Distrelec have stock available or on a lead time for FQT7N10LTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT7N10LTF often in real-time on the comparison pages.
What if I can't find stock of FQT7N10LTF?
You can fill out our help required form which you can use to request a quote for FQT7N10LTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.