Status: | Active |
---|---|
Series: | FQT3P20 |
RoHS: | Compliant |
-0.67A, -200V, RDS(on) = 2.7Ω(Max.) @VGS = -10 V, ID = -0.335A |
Low gate charge ( Typ. 6nC) |
Low Crss ( Typ. 7.5pF) |
Applications |
---|
Other Industrial |
Description | FQT3P20 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -0.67 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2700 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 190 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET P-Channel 200V 0.67A SOT223 | RS |
Mosfet, P-Ch, -400V, -0.67A, Sot-223-4 | Newark Electronics |
MOSFET, P-CH, -400V, -0.67A, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a FQT3P20TF?
Additional datasheets, footprints and schematics for FQT3P20TF are listed on our Part Details page. You can also find images and similar parts to FQT3P20TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT3P20TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT3P20TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT3P20TF fall under?
The FQT3P20TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT3P20TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT3P20TF you can contact the distributor directly for product support, shipping queries etc.
Is the FQT3P20TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT3P20TF have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQT3P20TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT3P20TF often in real-time on the comparison pages.
What if I can't find stock of FQT3P20TF?
You can fill out our help required form which you can use to request a quote for FQT3P20TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.