Status: | Active |
---|---|
Series: | FQS4901 |
RoHS: | Compliant |
0.45A, 400V, RDS(on) = 4.2Ω(Max.) @VGS = 10 V, ID = 0.225A |
Low gate charge ( Typ. 5.8nC) |
Low Crss ( Typ. 5pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQS4901 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 400 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 0.45 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=4200 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.8 |
Ciss Typ (pF) | 160 |
Package Type | SOIC-8 |
Mosfet Transistor, Dual N Channel, 450 Ma, 400 V, 3.2 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQS4901TF | Newark Electronics |
Transistor, N-channel, QFET MOSFET, 400V, 0.45A, 4.2 Ohm at VGS 10V | ON Semiconductor FQS4901TF | RS Americas |
MOSFET, DUAL N CH, 400V, 0.45A, SOP-8 | element14 |
Where can I find additional details, specifications and documents for a FQS4901TF?
Additional datasheets, footprints and schematics for FQS4901TF are listed on our Part Details page. You can also find images and similar parts to FQS4901TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQS4901TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQS4901TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQS4901TF fall under?
The FQS4901TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQS4901TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQS4901TF you can contact the distributor directly for product support, shipping queries etc.
Is the FQS4901TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQS4901TF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FQS4901TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQS4901TF often in real-time on the comparison pages.
What if I can't find stock of FQS4901TF?
You can fill out our help required form which you can use to request a quote for FQS4901TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.