Status: | Active |
---|---|
Series: | FQPF9N90C |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.18
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8.0A, 900V, RDS(on) = 1.4Ω(Max.) @VGS = 10 V, ID = 4A |
Low gate charge ( Typ. 45nC) |
Low Crss ( Typ. 14pF) |
100% avalanche tested |
Applications |
---|
Other Industrial |
Description | FQPF9N90C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 900 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 8 |
PD Max (W) | 68 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2100 |
Package Type | TO-220-3 FullPak |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Fairchild, FQPF9N90CT | RS |
Mosfet, N Channel, 900V, 1.12Ohm, 8A, To-220F-3 | Newark Electronics |
N-Channel 900 V 1.4 Ohm Flange Mount Mosfet - TO-220F | Future Electronics |
Trans MOSFET N-CH 900V 8A 3-Pin(3+Tab) TO-220F T/R | Avnet America |
Transistor, N-channel, QFET MOSFET, 900V, 8.0A, 1.4 Ohm at VGS 10V, TO-220 | ON Semiconductor FQPF9N90CT | RS Americas |
MOSFET, N CH, 900V, 8A, TO-220F-3 | Farnell |
Where can I find additional details, specifications and documents for a FQPF9N90CT?
Additional datasheets, footprints and schematics for FQPF9N90CT are listed on our Part Details page. You can also find images and similar parts to FQPF9N90CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF9N90CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF9N90CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF9N90CT fall under?
The FQPF9N90CT is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF9N90CT when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF9N90CT you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF9N90CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF9N90CT have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FQPF9N90CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF9N90CT often in real-time on the comparison pages.
What if I can't find stock of FQPF9N90CT?
You can fill out our help required form which you can use to request a quote for FQPF9N90CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.