Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
53A, 60V, RDS(on) = 10mΩ(Max.) @VGS = 10 V, ID = 26.5A |
Low gate charge ( Typ. 36nC) |
Low Crss ( Typ. 165pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Industrial |
Description | FQPF85N06 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 53 |
PD Max (W) | 62 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 86 |
Ciss Typ (pF) | 3170 |
Package Type | TO-220-3 FullPak |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 53A TO220F | RS |
N Channel Mosfet, 60V, 53A, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FQPF85N06?
Additional datasheets, footprints and schematics for FQPF85N06 are listed on our Part Details page. You can also find images and similar parts to FQPF85N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF85N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF85N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF85N06 fall under?
The FQPF85N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF85N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF85N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF85N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF85N06 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, element14 and Newark Electronics have stock available or on a lead time for FQPF85N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF85N06 often in real-time on the comparison pages.
What if I can't find stock of FQPF85N06?
You can fill out our help required form which you can use to request a quote for FQPF85N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.