Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
9.5A, 200V, RDS(on) = 360mΩ(Max.) @VGS = 10 V, ID = 4.75A |
Low gate charge ( Typ. 20nC) |
Low Crss ( Typ. 40.5pF) |
100% avalanche tested |
Applications |
---|
CRT/RPTV |
Description | FQPF10N20C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 9.5 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 360 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 20 |
Ciss Typ (pF) | 395 |
Package Type | TO-220-3 FullPak |
Single N-Channel 200 V 0.36 Ohm 26 nC 38 W DMOS Flange Mount Mosfet - TO-220F | Future Electronics |
MOSFET N-Channel 200V 9.5A TO220F | RS |
MOSFET, N-CH, 200V, 9.5A, TO-220F-3 | element14 |
Mosfet, N-Ch, 200V, 9.5A, To-220F-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQPF10N20C?
Additional datasheets, footprints and schematics for FQPF10N20C are listed on our Part Details page. You can also find images and similar parts to FQPF10N20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF10N20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF10N20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF10N20C fall under?
The FQPF10N20C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF10N20C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF10N20C you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF10N20C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF10N20C have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FQPF10N20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF10N20C often in real-time on the comparison pages.
What if I can't find stock of FQPF10N20C?
You can fill out our help required form which you can use to request a quote for FQPF10N20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.