Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 3.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor, N-channel, QFET MOSFET, 900V, 4.0A, 4.2 Ohm at VGS 10V, TO-220 | ON Semiconductor FQP4N90C | RS Americas |
MOSFET, N-CH, 900V, 4A, TO-220AB-3 | element14 |
Mosfet, N-Ch, 900V, 4A, To-220Ab-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQP4N90C?
Additional datasheets, footprints and schematics for FQP4N90C are listed on our Part Details page. You can also find images and similar parts to FQP4N90C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP4N90C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP4N90C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP4N90C fall under?
The FQP4N90C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP4N90C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP4N90C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP4N90C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP4N90C have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for FQP4N90C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP4N90C often in real-time on the comparison pages.
What if I can't find stock of FQP4N90C?
You can fill out our help required form which you can use to request a quote for FQP4N90C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.