Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
20A, 60V, RDS(on) = 60mΩ(Max.) @VGS = 10 V, ID = 10A |
Low gate charge ( Typ. 11.5nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
End Products |
---|
Other Industrial |
Description | FQP20N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 20 |
PD Max (W) | 53 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 60 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11.5 |
Ciss Typ (pF) | 450 |
Package Type | TO-220-3 |
MOSFET, N CH, 60V, 20A, TO-220AB-3 | element14 |
MOSFET N-Channel 60V 20A TO220AB | RS |
Mosfet Transistor, N Channel, 20 A, 60 V, 0.048 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQP20N06 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQP20N06?
Additional datasheets, footprints and schematics for FQP20N06 are listed on our Part Details page. You can also find images and similar parts to FQP20N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP20N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP20N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP20N06 fall under?
The FQP20N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP20N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP20N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP20N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP20N06 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FQP20N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP20N06 often in real-time on the comparison pages.
What if I can't find stock of FQP20N06?
You can fill out our help required form which you can use to request a quote for FQP20N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.