Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 19.4A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 250mJ |
Capacitance Ciss Typ | 1220pF |
Current Id Max | 19.4A |
Current Temperature | 25°C |
Device Marking | FQP19N20 |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 120mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 140W |
Pulse Current Idm | 78A |
Reverse Recovery Time trr Typ | 140ns |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 5V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
Where can I find additional details, specifications and documents for a FQP19N20?
Additional datasheets, footprints and schematics for FQP19N20 are listed on our Part Details page. You can also find images and similar parts to FQP19N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP19N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP19N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP19N20 fall under?
The FQP19N20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP19N20 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP19N20 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP19N20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP19N20 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for FQP19N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP19N20 often in real-time on the comparison pages.
What if I can't find stock of FQP19N20?
You can fill out our help required form which you can use to request a quote for FQP19N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.