Status: | Active |
---|---|
Series: | FQN1N60C |
RoHS: | Compliant |
0.3A, 600V, RDS(on) = 11.5Ω(Max.) @VGS = 10 V, ID = 0.15A |
Low gate charge ( Typ. 4.8nC) |
Low Crss ( Typ. 3.5pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQN1N60C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 0.3 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 11500 |
Qg Typ @ VGS = 4.5 V (nC) | 4 |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 130 |
Package Type | TO−92 3LD 4.75x4.80 |
MOSFET N-Channel 600V 0.3A TO-92 | RS |
Mosfet Transistor, N Channel, 300 Ma, 600 V, 9.3 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQN1N60CTA | Newark Electronics |
Where can I find additional details, specifications and documents for a FQN1N60CTA?
Additional datasheets, footprints and schematics for FQN1N60CTA are listed on our Part Details page. You can also find images and similar parts to FQN1N60CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQN1N60CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQN1N60CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQN1N60CTA fall under?
The FQN1N60CTA is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQN1N60CTA when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQN1N60CTA you can contact the distributor directly for product support, shipping queries etc.
Is the FQN1N60CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQN1N60CTA have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for FQN1N60CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQN1N60CTA often in real-time on the comparison pages.
What if I can't find stock of FQN1N60CTA?
You can fill out our help required form which you can use to request a quote for FQN1N60CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.