Status: | Active |
---|---|
Series: | FQD7P20 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
4,755
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,840
in stock
|
Buy Now | |
element14
from US$0.49
|
1,031
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-5.7A, -200V, RDS(on) = 0.69Ω(Max.) @VGS = -10 V, ID = -2.85A |
Low gate charge ( Typ. 19nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQD7P20 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -5.7 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 690 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 590 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, -200V, -5.7A, To-252-3 | Newark Electronics |
MOSFET P-Channel 200V 5.7A DPAK | RS |
FQD7P20TM Series -200 V -5.7 A 690 mOhm SMT P-Channel QFET Mosfet - DPAK-3 | Future Electronics |
Trans MOSFET P-CH 200V 5.7A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, -200V, -5.7A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a FQD7P20TM?
Additional datasheets, footprints and schematics for FQD7P20TM are listed on our Part Details page. You can also find images and similar parts to FQD7P20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD7P20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD7P20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD7P20TM fall under?
The FQD7P20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD7P20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD7P20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD7P20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD7P20TM have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, RS and Future Electronics have stock available or on a lead time for FQD7P20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD7P20TM often in real-time on the comparison pages.
What if I can't find stock of FQD7P20TM?
You can fill out our help required form which you can use to request a quote for FQD7P20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.