Status: | Active |
---|---|
Series: | FQD7P06 |
RoHS: | Compliant |
-5.4A, -60V, RDS(on) = 450mΩ(Max.) @VGS = -10 V, ID = -2.7A |
Low gate charge ( Typ. 6.3nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Applications |
---|
LED TV |
Description | FQD7P06 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -5.4 |
PD Max (W) | 28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 451 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.3 |
Ciss Typ (pF) | 225 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET P-Channel 60V 5.4A DPAK | RS |
MOSFET, P-CH, -60V, -5.4A, TO-252-3 | element14 |
Mosfet, P-Ch, -60V, -5.4A, To-252-3 | Newark Electronics |
Trans MOSFET P-CH 60V 5.4A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FQD7P06TM?
Additional datasheets, footprints and schematics for FQD7P06TM are listed on our Part Details page. You can also find images and similar parts to FQD7P06TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD7P06TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD7P06TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD7P06TM fall under?
The FQD7P06TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD7P06TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD7P06TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD7P06TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD7P06TM have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FQD7P06TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD7P06TM often in real-time on the comparison pages.
What if I can't find stock of FQD7P06TM?
You can fill out our help required form which you can use to request a quote for FQD7P06TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.