Status: | Active |
---|---|
Series: | FQD13N10L |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Future Electronics
from US$0.23
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
10,697
in stock
|
Buy Now | |
element14
from US$0.39
|
10,697
in stock
|
Buy Now | |
Farnell
from US$0.37
|
10,697
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,178
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10A, 100V, RDS(on) = 180mΩ(Max.) @VGS = 10 V, ID = 5A |
Low gate charge ( Typ. 8.7nC) |
Low Crss ( Typ. 20pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
End Products |
---|
LED TV |
Description | FQD13N10L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 10 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.7 |
Ciss Typ (pF) | 400 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 100 V 10 A 180 mOhm QFET« Mosfet - DPAK-3 | Future Electronics |
Mosfet, N Ch, 100V, 10A, To-252Aa-3 | Newark Electronics |
MOSFET, N CH, 100V, 10A, TO-252AA-3 | element14 |
Trans MOSFET N-CH 100V 10A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
MOSFET N-Channel 100V 10A DPAK | RS |
Where can I find additional details, specifications and documents for a FQD13N10LTM?
Additional datasheets, footprints and schematics for FQD13N10LTM are listed on our Part Details page. You can also find images and similar parts to FQD13N10LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD13N10LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD13N10LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD13N10LTM fall under?
The FQD13N10LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD13N10LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD13N10LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD13N10LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD13N10LTM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FQD13N10LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD13N10LTM often in real-time on the comparison pages.
What if I can't find stock of FQD13N10LTM?
You can fill out our help required form which you can use to request a quote for FQD13N10LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.