Status: | Active |
---|---|
Series: | FQB27P06 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
3,975
in stock
|
Buy Now | |
element14
from US$1.00
|
3,975
in stock
|
Buy Now | |
RS
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-27A, -60V, RDS(on) =70mΩ(Max.) @VGS = -10 V, ID = -13.5A |
Low gate charge ( Typ.33nC) |
Low Crss ( Typ. 120pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
LCD TV |
LED TV |
End Products |
---|
PDP TV |
Description | FQB27P06 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -27 |
PD Max (W) | 120 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 70 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 1100 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet, P | Newark Electronics |
MOSFET, P | element14 |
P-Channel 60 V 70 mOhm Surface Mount Q-FET Mosfet - D2PAK | Future Electronics |
MOSFET P-Channel 60V 27A D2PAK | RS |
Trans MOSFET P-CH 60V 27A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FQB27P06TM?
Additional datasheets, footprints and schematics for FQB27P06TM are listed on our Part Details page. You can also find images and similar parts to FQB27P06TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB27P06TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB27P06TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB27P06TM fall under?
The FQB27P06TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB27P06TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB27P06TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB27P06TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB27P06TM have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, RS and Avnet America have stock available or on a lead time for FQB27P06TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB27P06TM often in real-time on the comparison pages.
What if I can't find stock of FQB27P06TM?
You can fill out our help required form which you can use to request a quote for FQB27P06TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.