Status: | Active |
---|---|
Series: | FQB19N20 |
RoHS: | Compliant |
19.4A, 200V, RDS(on) = 150mΩ(Max.) @VGS = 10 V, ID = 9.7A |
Low gate charge ( Typ. 31nC) |
Low Crss ( Typ. 30pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Other Industrial |
Description | FQB19N20 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 19.4 |
PD Max (W) | 140 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 150 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 1220 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 200V 19.4A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Qf 200V 150Mohm D2Pak Rohs Compliant: Yes |Onsemi FQB19N20TM | Newark Electronics |
N-Channel 200 V 0.15 Ohm Surface Mount Mosfet - D2PAK-3 | Future Electronics |
MOSFET, N-CH, 200V, 19.4A, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a FQB19N20TM?
Additional datasheets, footprints and schematics for FQB19N20TM are listed on our Part Details page. You can also find images and similar parts to FQB19N20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB19N20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB19N20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB19N20TM fall under?
The FQB19N20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB19N20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB19N20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB19N20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB19N20TM have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for FQB19N20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB19N20TM often in real-time on the comparison pages.
What if I can't find stock of FQB19N20TM?
You can fill out our help required form which you can use to request a quote for FQB19N20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.