Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
65A, 200V RDS(on) = 32mΩ(Max.) @VGS = 10 V, ID = 32.5A |
Low Gate Charge ( Typ. 170nC) |
Low Crss ( Typ. 90pF) |
100% Avalanche Tested |
Applications |
---|
Other Audio & Video |
Active Power Factor Correction (PFC) |
End Products |
---|
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
Description | FQA65N20 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 65 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 32 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 170 |
Ciss Typ (pF) | 6600 |
Package Type | TO-3P-3L |
Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
MOSFET, N TO-3P | Farnell |
Transistor,mosfet,n-Channel,200V V(Br)Dss,65A I(D),to-247Var Rohs Compliant: Yes |Onsemi FQA65N20 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQA65N20?
Additional datasheets, footprints and schematics for FQA65N20 are listed on our Part Details page. You can also find images and similar parts to FQA65N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA65N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA65N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA65N20 fall under?
The FQA65N20 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA65N20 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA65N20 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA65N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA65N20 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FQA65N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA65N20 often in real-time on the comparison pages.
What if I can't find stock of FQA65N20?
You can fill out our help required form which you can use to request a quote for FQA65N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.