Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now | |
Future Electronics
from US$2.88
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12.6A, 800V RDS(on) = 750mΩ(Max.) @VGS = 10 V, ID = 6.3A |
Low gate charge ( Typ. 68nC) |
Low Crss ( Typ. 30pF) |
100% avalanche tested |
Applications |
---|
Desktop PC |
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
End Products |
---|
AC-DC Merchant Power Supply - Desktop PC |
Active Power Factor Correction (PFC) |
Description | FQA13N80-F109 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 12.6 |
PD Max (W) | 300 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 750 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 68 |
Ciss Typ (pF) | 2700 |
Package Type | TO-3P-3L |
Single N-Channel 800 V 0.75 Ohm 88 nC 300 W DMOS Flange Mount Mosfet - TO-3PN | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Qf 800V 750Mohm To3Pn/Tube |Onsemi FQA13N80-F109 | Newark Electronics |
Trans MOSFET N-CH 800V 12.6A 3-Pin(3+Tab) TO-3PN T/R | Avnet America |
MOSFET, N-CH, 800V, 12.6A, TO-3PN-3 | Farnell |
Where can I find additional details, specifications and documents for a FQA13N80-F109?
Additional datasheets, footprints and schematics for FQA13N80-F109 are listed on our Part Details page. You can also find images and similar parts to FQA13N80-F109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA13N80-F109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA13N80-F109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA13N80-F109 fall under?
The FQA13N80-F109 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA13N80-F109 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA13N80-F109 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA13N80-F109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA13N80-F109 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FQA13N80-F109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA13N80-F109 often in real-time on the comparison pages.
What if I can't find stock of FQA13N80-F109?
You can fill out our help required form which you can use to request a quote for FQA13N80-F109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.