Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FPF1005 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 50 |
Max Current (A) | 1.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Iq (µA) | 1 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WDFN-6 |
High-Side Load Switch, 5.5V, Mlp-6 | Newark Electronics |
IC, MOSFET, SMART SWITCH MLP-6, SMD | element14 |
Power Switch 6-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF1005?
Additional datasheets, footprints and schematics for FPF1005 are listed on our Part Details page. You can also find images and similar parts to FPF1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1005 fall under?
The FPF1005 is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1005 when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1005 you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FPF1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1005 often in real-time on the comparison pages.
What if I can't find stock of FPF1005?
You can fill out our help required form which you can use to request a quote for FPF1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.