Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Input resistor type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-25 |
---|---|
JEITA Package | SC-74A |
Number of terminal | 5 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Input resistance R1 2 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.1 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC114T / DTC114T |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FMG4A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN/NPN DIGITAL 10K SMT5 | Rutronik |
Bipolar (Bjt) Array Transistor, Npn, 50 V, 300 Mw, 100 Ma, 250, Sc-74A Rohs Compliant: Yes |Rohm FMG4AT148 | Newark Electronics |
FMG4A Series 50 V 100 mA Surface Mount Dual NPN Digital Transistor - SC-74A | Future Electronics |
Trans Digital BJT NPN 50V 100mA 5-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74A NPN/NPN | element14 |
TRANSISTOR DUAL SC-74A NPN/NPN | Farnell |
Where can I find additional details, specifications and documents for a FMG4AT148?
Additional datasheets, footprints and schematics for FMG4AT148 are listed on our Part Details page. You can also find images and similar parts to FMG4AT148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMG4AT148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMG4AT148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMG4AT148 fall under?
The FMG4AT148 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMG4AT148 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMG4AT148 you can contact the distributor directly for product support, shipping queries etc.
Is the FMG4AT148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FMG4AT148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for FMG4AT148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMG4AT148 often in real-time on the comparison pages.
What if I can't find stock of FMG4AT148?
You can fill out our help required form which you can use to request a quote for FMG4AT148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.