Status: | Unknown |
---|---|
Series: | FLLD3-MH Series |
RoHS: | Unknown |
Current Rating | 75A |
---|---|
Voltage Rating | 530VAC |
Filter Type | 3 Phase |
Filter Terminals | Terminal Block Stud |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 4.7mA |
Product Range | FLLD3-MH Series |
SVHC | No SVHC (15-Jan-2018) |
3-Phase EMC Filter Chassis Mount 530/305Vac 75A Terminal Block | KEMET FLLD3075AMHT5 | RS Americas |
V |Kemet FLLD3075AMHT5 | Newark Electronics |
POWER LINE FILTER, 3-PHASE, 75A, 530VAC | element14 |
Where can I find additional details, specifications and documents for a FLLD3075AMHT5?
Additional datasheets, footprints and schematics for FLLD3075AMHT5 are listed on our Part Details page. You can also find images and similar parts to FLLD3075AMHT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD3075AMHT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD3075AMHT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD3075AMHT5 fall under?
The FLLD3075AMHT5 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FLLD3075AMHT5 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD3075AMHT5 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD3075AMHT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD3075AMHT5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FLLD3075AMHT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD3075AMHT5 often in real-time on the comparison pages.
What if I can't find stock of FLLD3075AMHT5?
You can fill out our help required form which you can use to request a quote for FLLD3075AMHT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.