Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 325mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 35hFE |
Product Range | - |
TRANSISTOR, NPN, 40V, 0.6A, SC-70-3 | Farnell |
Transistor, Npn, 40V, 0.6A, Sc-70-3 |Onsemi FJX2222ATF | Newark Electronics |
Trans GP BJT NPN 40V 0.6A 3-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FJX2222ATF?
Additional datasheets, footprints and schematics for FJX2222ATF are listed on our Part Details page. You can also find images and similar parts to FJX2222ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJX2222ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJX2222ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJX2222ATF fall under?
The FJX2222ATF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJX2222ATF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJX2222ATF you can contact the distributor directly for product support, shipping queries etc.
Is the FJX2222ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJX2222ATF have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FJX2222ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJX2222ATF often in real-time on the comparison pages.
What if I can't find stock of FJX2222ATF?
You can fill out our help required form which you can use to request a quote for FJX2222ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.