Status: | Active |
---|---|
Series: | FJD5304D |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Farnell
from US$0.25
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Built-in Free Wheeling Diode |
Wide Safe Operating Area |
Small Variance in Storage Time |
Suitable for Electronic Ballast Application |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJD5304D |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 4 |
VCEO Min (V) | 400 |
VCBO (V) | 700 |
VEBO (V) | 12 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 8 |
hFE Max | 40 |
fT Min (MHz) | - |
PTM Max (W) | 30 |
Package Type | DPAK-3 / TO-252-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Fairchild, FJD5304DTF | RS |
Transistor, Npn, 400V, 4A, To-252-3 | Newark Electronics |
NPN 30 W 400 V 4 A Surface Mount Epitaxial Silicon Transistor - TO-252-3 | Future Electronics |
Trans GP BJT NPN 400V 4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
TRANSISTOR, NPN, 400V, 4A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a FJD5304DTF?
Additional datasheets, footprints and schematics for FJD5304DTF are listed on our Part Details page. You can also find images and similar parts to FJD5304DTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJD5304DTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJD5304DTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJD5304DTF fall under?
The FJD5304DTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJD5304DTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJD5304DTF you can contact the distributor directly for product support, shipping queries etc.
Is the FJD5304DTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJD5304DTF have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FJD5304DTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJD5304DTF often in real-time on the comparison pages.
What if I can't find stock of FJD5304DTF?
You can fill out our help required form which you can use to request a quote for FJD5304DTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.