Status: | Active |
---|---|
Series: | FIN1101 |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
8,996
in stock
|
Buy Now | |
element14
from US$1.17
|
8,996
in stock
|
Buy Now | |
Farnell
from US$1.15
|
8,996
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 1.6 Gb/s full differential path |
3.5 ps max random jitter and 135 ps max deterministic jitter |
3.3V power supply operation |
Wide rail-to-rail common mode range |
Ultra low power consumption |
LVDS receiver inputs accept LVPECL, HSTL, and SSTL-2 directly |
Power off protection |
7 kV HBM ESD protection (all pins) |
Meets or exceed the TA/EIA-644-A LVDS standard |
Packaged in 8-pin SOIC and US8 |
Open circuit fail safe protection |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1101 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | HSTL LVDS LVPECL SSTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
Package Type | US8 |
Lvds Repeater, 1 Port, 1.6Gbps, Us8-8 | Newark Electronics |
LVDS REPEATER, 1 PORT, 1.6GBPS, US8-8 | element14 |
IC, Fairchild, FIN1101K8X | RS |
FIN1101 Series 1.6 Gbps 3.3 V LVDS Single Port High Speed Repeater - US8 | Future Electronics |
LVDS Repeater 0.45V 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a FIN1101K8X?
Additional datasheets, footprints and schematics for FIN1101K8X are listed on our Part Details page. You can also find images and similar parts to FIN1101K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1101K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1101K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1101K8X fall under?
The FIN1101K8X is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1101K8X when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1101K8X you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1101K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1101K8X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FIN1101K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1101K8X often in real-time on the comparison pages.
What if I can't find stock of FIN1101K8X?
You can fill out our help required form which you can use to request a quote for FIN1101K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.