Status: | Active |
---|---|
Series: | FIN1049 |
RoHS: | Compliant |
Greater than 400 Mbps data rate |
3.3V power supply operation |
Low power dissipation |
Fail safe protection for open-circuit conditions |
Meets or exceeds the TIA/EIA-644-A LVDS standard |
16-pin TSSOP package saves space |
Flow-through pinout simplifies PCB layout |
Enable/Disable for all outputs |
Industrial operating temperature range:-40°C to +85°C |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1049 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 4 |
Input / Output Ratio | 1:1 |
Input Level | LVDS LVTTL |
Output Level | LVDS LVTTL |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-16 |
LVDS LINE TRANSCEIVER, 400MBPS, TSSOP-16 | element14 |
Lvds Line Transceiver, 400Mbps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a FIN1049MTCX?
Additional datasheets, footprints and schematics for FIN1049MTCX are listed on our Part Details page. You can also find images and similar parts to FIN1049MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1049MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1049MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1049MTCX fall under?
The FIN1049MTCX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1049MTCX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1049MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1049MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1049MTCX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FIN1049MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1049MTCX often in real-time on the comparison pages.
What if I can't find stock of FIN1049MTCX?
You can fill out our help required form which you can use to request a quote for FIN1049MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.