Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 83W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 83W |
Transistor Type | IGBT |
IGBT,N CH,600V,10A,T220AB | element14 |
Igbt Single Transistor, General Purpose, 10 A, 600 V, 83 W, 600 V, To-220Ab, 3 Rohs Compliant: Yes |Onsemi FGP5N60LS | Newark Electronics |
Where can I find additional details, specifications and documents for a FGP5N60LS?
Additional datasheets, footprints and schematics for FGP5N60LS are listed on our Part Details page. You can also find images and similar parts to FGP5N60LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGP5N60LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGP5N60LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGP5N60LS fall under?
The FGP5N60LS is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGP5N60LS when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGP5N60LS you can contact the distributor directly for product support, shipping queries etc.
Is the FGP5N60LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGP5N60LS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGP5N60LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGP5N60LS often in real-time on the comparison pages.
What if I can't find stock of FGP5N60LS?
You can fill out our help required form which you can use to request a quote for FGP5N60LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.