Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 64A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 3.2V |
Power Dissipation Pd | 500W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-264 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 64A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 500W |
Pulsed Current Icm | 160A |
Rise Time | 20ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
Igbt Single Transistor, 64 A, 3.2 V, 500 W, 1.2 Kv, To-264, 3 Rohs Compliant: Yes |Onsemi FGL40N120ANTU | Newark Electronics |
IGBT, NPT TO-264 | element14 |
Where can I find additional details, specifications and documents for a FGL40N120ANTU?
Additional datasheets, footprints and schematics for FGL40N120ANTU are listed on our Part Details page. You can also find images and similar parts to FGL40N120ANTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGL40N120ANTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGL40N120ANTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGL40N120ANTU fall under?
The FGL40N120ANTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGL40N120ANTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGL40N120ANTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGL40N120ANTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGL40N120ANTU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FGL40N120ANTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGL40N120ANTU often in real-time on the comparison pages.
What if I can't find stock of FGL40N120ANTU?
You can fill out our help required form which you can use to request a quote for FGL40N120ANTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.