Status: | Active |
---|---|
Series: | FGH75T65SQDT |
RoHS: | Compliant |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.50
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
431
in stock
|
Buy Now | |
element14
from US$4.82
|
431
in stock
|
Buy Now | |
Future Electronics
from US$3.43
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
390
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
Avnet Asia
from US$3.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | FGH75T65SQDT |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 75 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 1.8 |
Eoff Typ (mJ) | 0.18 |
Eon Typ (mJ) | 0.76 |
Trr Typ (ns) | 76 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 128 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 375 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Field Stop Trench Igbt, 650V/150A, To247 | Newark Electronics |
FIELD STOP TRENCH IGBT, 650V/150A, TO247 | element14 |
FGH75T65SQDT series 650 V, 75 A Field Stop Trench IGBT TO-247-3 | Future Electronics |
Transistor I GBT N-CH 650V 150A 3-Pin TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a FGH75T65SQDT-F155?
Additional datasheets, footprints and schematics for FGH75T65SQDT-F155 are listed on our Part Details page. You can also find images and similar parts to FGH75T65SQDT-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH75T65SQDT-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH75T65SQDT-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH75T65SQDT-F155 fall under?
The FGH75T65SQDT-F155 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH75T65SQDT-F155 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH75T65SQDT-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH75T65SQDT-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH75T65SQDT-F155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for FGH75T65SQDT-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH75T65SQDT-F155 often in real-time on the comparison pages.
What if I can't find stock of FGH75T65SQDT-F155?
You can fill out our help required form which you can use to request a quote for FGH75T65SQDT-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.