Status: | Active |
---|---|
Series: | FFPF10UP20S |
RoHS: | Compliant |
Ultrafast recovery Trr = 35ns (@IF= 1A) |
Max Forward Voltage, VF = 1.15V (@ TC = 25°C) |
Reverse Voltage, VRRM= 200V |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
CRT/RPTV |
Description | FFPF10UP20S |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 10 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.1 |
Package Type | TO-220 FP / TO-220F-2FS |
Diode Switching 200V 10A 3-Pin(3+Tab) TO-220F Rail | Avnet Asia |
RECTIFIER, FAST, 10A, 200V, TO-220F | element14 |
Rectifier, Fast, 10A, 200V, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF10UP20STU?
Additional datasheets, footprints and schematics for FFPF10UP20STU are listed on our Part Details page. You can also find images and similar parts to FFPF10UP20STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF10UP20STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF10UP20STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF10UP20STU fall under?
The FFPF10UP20STU is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFPF10UP20STU when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF10UP20STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF10UP20STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFPF10UP20STU have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for FFPF10UP20STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF10UP20STU often in real-time on the comparison pages.
What if I can't find stock of FFPF10UP20STU?
You can fill out our help required form which you can use to request a quote for FFPF10UP20STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.