Status: | Unknown |
---|---|
Series: | FFP08 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.6V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220 |
No. of Pins | 2Pins, 2 Pin |
Product Range | FFP08 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 80A |
Diode Type | Fast Recovery |
Forward Voltage | 2.6V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 19ns |
Termination Type | Through Hole |
DIODE, FAST, 8A, 600V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FFP08S60STU?
Additional datasheets, footprints and schematics for FFP08S60STU are listed on our Part Details page. You can also find images and similar parts to FFP08S60STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFP08S60STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFP08S60STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFP08S60STU fall under?
The FFP08S60STU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFP08S60STU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFP08S60STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFP08S60STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFP08S60STU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FFP08S60STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFP08S60STU often in real-time on the comparison pages.
What if I can't find stock of FFP08S60STU?
You can fill out our help required form which you can use to request a quote for FFP08S60STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.