Status: | Unknown |
---|---|
Series: | FFH50 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 50A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.54V |
Reverse Recovery Time trr Max | 124ns |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | FFH50 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Rectifier, Standard, 50A, 600V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a FFH50US60S?
Additional datasheets, footprints and schematics for FFH50US60S are listed on our Part Details page. You can also find images and similar parts to FFH50US60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFH50US60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFH50US60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFH50US60S fall under?
The FFH50US60S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFH50US60S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFH50US60S you can contact the distributor directly for product support, shipping queries etc.
Is the FFH50US60S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFH50US60S have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FFH50US60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFH50US60S often in real-time on the comparison pages.
What if I can't find stock of FFH50US60S?
You can fill out our help required form which you can use to request a quote for FFH50US60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.