Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
600 mA, 20 V |
RDS(ON) = 300 mΩ @ VGS = 4.5 V |
RDS(ON) = 500 mΩ @ VGS = 2.5 V |
ESD Protection Diode (note 3 ) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Li-Ion Battery Pack |
Description | FDY302NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.6 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 300 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.8 1 |
Qg Typ @ VGS = 10 V (nC) | 0.8 |
Ciss Typ (pF) | 60 |
Package Type | SOT-523FL |
MOSFET, N-CH, 20V, 0.6A, SOT-523 | element14 |
MOSFET, Fairchild, FDY302NZ | RS |
Mosfet, N-Ch, 20V, 0.6A, Sot-523 | Newark Electronics |
Single N-Channel 20 V 0.3 Ohm Specified PowerTrench Mosfet SC-89 | Future Electronics |
Trans MOSFET N-CH 20V 0.6A 3-Pin SC-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDY302NZ?
Additional datasheets, footprints and schematics for FDY302NZ are listed on our Part Details page. You can also find images and similar parts to FDY302NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY302NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY302NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY302NZ fall under?
The FDY302NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY302NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY302NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY302NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY302NZ have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FDY302NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY302NZ often in real-time on the comparison pages.
What if I can't find stock of FDY302NZ?
You can fill out our help required form which you can use to request a quote for FDY302NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.