Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
14,115
in stock
|
Buy Now | |
element14
from US$0.23
|
14,115
in stock
|
Buy Now | |
Farnell
from US$0.22
|
14,115
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 0.5 Ω at VGS = –4.5 V, ID = –0.83 A |
Max rDS(on) = 0.7 Ω at VGS = –2.5 V, ID = –0.70 A |
Max rDS(on) = 1.2 Ω at VGS = –1.8 V, ID = –0.43 A |
Max rDS(on) = 1.8 Ω at VGS = –1.5 V, ID = –0.36 A |
HBM ESD protection level = 1400 V (Note 3) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDY102PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -0.83 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 700 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.8 |
Qg Typ @ VGS = 10 V (nC) | 2.2 |
Ciss Typ (pF) | 100 |
Package Type | SOT-523FL |
Mosfet, P Ch, -20V, -0.83A, Sc-89-3 | Newark Electronics |
MOSFET, P CH, -20V, -0.83A, SC-89-3 | element14 |
P-Channel 20 V 0.5 Ohm Specified PowerTrench Mosfet - SC89-3 | Future Electronics |
Trans MOSFET P-CH 20V 0.83A 3-Pin SC-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDY102PZ?
Additional datasheets, footprints and schematics for FDY102PZ are listed on our Part Details page. You can also find images and similar parts to FDY102PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY102PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY102PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY102PZ fall under?
The FDY102PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY102PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY102PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY102PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY102PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDY102PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY102PZ often in real-time on the comparison pages.
What if I can't find stock of FDY102PZ?
You can fill out our help required form which you can use to request a quote for FDY102PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.