Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,336
in stock
|
Buy Now | |
element14
from US$0.42
|
3,336
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,336
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-3.4 A, -30 V |
RDS(ON) = 130 mΩ @ VGS = 10 V |
RDS(ON) = 200 mΩ @ VGS = 4.5 V |
Fast switching speed |
Low gate charge (2.5nC typical) |
High performance trench technology for extremelylow RDS(on) |
High power and current handling capability in awidely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Motor Drives |
End Products |
---|
Battery Charging Circuit |
Description | FDT458P |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3.4 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | 130 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.5 |
Ciss Typ (pF) | 205 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, 3.4 A, -30 V, 0.105 Ohm, -10 V, -1.8 V Rohs Compliant: Yes |Onsemi FDT458P | Newark Electronics |
MOSFET, P | element14 |
MOSFET P-Channel 30V 3.4A SOT223 | RS |
Single P-Channel 30 V 210 mOhm 3.5 nC 3 W PowerTrench SMT Mosfet - SOT-223 | Future Electronics |
Trans MOSFET P-CH 30V 3.4A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDT458P?
Additional datasheets, footprints and schematics for FDT458P are listed on our Part Details page. You can also find images and similar parts to FDT458P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT458P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT458P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT458P fall under?
The FDT458P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT458P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT458P you can contact the distributor directly for product support, shipping queries etc.
Is the FDT458P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT458P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDT458P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT458P often in real-time on the comparison pages.
What if I can't find stock of FDT458P?
You can fill out our help required form which you can use to request a quote for FDT458P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.