Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
22,888
in stock
|
Buy Now | |
element14
from US$0.59
|
22,888
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
4,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5 A, 30 V RDS(ON) = 0.06 Ω @ VGS = 10 V RDS(ON) = 0.090 Ω @ VGS = 4.5 V |
High density cell design for extremely low RDS(ON) |
High power and current handling capability in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDT457N |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 5 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 10 V (mΩ) | 60 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.2 |
Ciss Typ (pF) | 235 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET, N CH, 30V, 5A, SOT-223 | element14 |
N-Channel 30 V 0.06 Ohm Enhancement Mode Field Effect Transistor-SOT-223 | Future Electronics |
Mosfet, N Ch, 30V, 5A, Sot-223 | Newark Electronics |
Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDT457N?
Additional datasheets, footprints and schematics for FDT457N are listed on our Part Details page. You can also find images and similar parts to FDT457N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT457N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT457N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT457N fall under?
The FDT457N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT457N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT457N you can contact the distributor directly for product support, shipping queries etc.
Is the FDT457N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT457N have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Kruse and Newark Electronics have stock available or on a lead time for FDT457N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT457N often in real-time on the comparison pages.
What if I can't find stock of FDT457N?
You can fill out our help required form which you can use to request a quote for FDT457N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.