Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,835
in stock
|
Buy Now | |
element14
from US$0.51
|
15,904
in stock
|
Buy Now | |
Farnell
from US$0.54
|
15,904
in stock
|
Buy Now | |
Micros
from US$0.37
|
3,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6.3 A, 30 V RDS(on) = 0.045 Ω @ VGS = 4.5 V RDS(on) = 0.058 Ω @ VGS = 2.5 V |
Fast switching speed |
High power and current handling capabitlity in a widely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
DC/DC Converters |
Motor Drives |
Description | FDT439N |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 6.3 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 58 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 45 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10.7 |
Ciss Typ (pF) | 500 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET, N, SMD, SOT-223 | element14 |
Trans MOSFET N-CH 30V 6.3A 4-Pin(3+Tab) SOT-223 | Micros |
MOSFET N-Channel 30V 6.3A SOT223 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 30V, 6.3A Sot-223 | Newark Electronics |
N-Channel 30 V 45 mOhm Enhancement Mode Field Effect Transistor-SOT-223 | Future Electronics |
Trans MOSFET N-CH 30V 6.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDT439N?
Additional datasheets, footprints and schematics for FDT439N are listed on our Part Details page. You can also find images and similar parts to FDT439N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT439N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT439N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT439N fall under?
The FDT439N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT439N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT439N you can contact the distributor directly for product support, shipping queries etc.
Is the FDT439N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT439N have stock available?
Authorised distributors including element14, Farnell, Micros, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDT439N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT439N often in real-time on the comparison pages.
What if I can't find stock of FDT439N?
You can fill out our help required form which you can use to request a quote for FDT439N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.