Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,827
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,827
in stock
|
Buy Now | |
element14
from US$0.36
|
3,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,452
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
7.6 A, 40 V |
RDS(on) = 29 mΩ @ VGS = 10 V |
RDS(on) = 36 mΩ @ VGS = 4.5 V |
High power handling capability in a widely usedsurface mount package |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Supplies |
End Products |
---|
Inverter |
Description | FDS8449 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 7.6 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 36 |
RDS(on) Max @ VGS = 10 V (mΩ) | 29 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.7 |
Ciss Typ (pF) | 760 |
Package Type | SOIC-8 |
Mosfet Transistor, N Channel, 7.6 A, 40 V, 0.021 Ohm, 10 V, 1.9 V Rohs Compliant: Yes |Onsemi FDS8449 | Newark Electronics |
MOSFET, N-CH, 40V, 7.6A, SOIC-8 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 7.6A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS8449?
Additional datasheets, footprints and schematics for FDS8449 are listed on our Part Details page. You can also find images and similar parts to FDS8449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8449 fall under?
The FDS8449 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8449 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8449 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8449 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8449 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FDS8449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8449 often in real-time on the comparison pages.
What if I can't find stock of FDS8449?
You can fill out our help required form which you can use to request a quote for FDS8449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.