Status: | Active |
---|---|
Series: | FDS6690A |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
18,450
in stock
|
Buy Now | |
element14
from US$0.42
|
16,450
in stock
|
Buy Now | |
Farnell
from US$0.40
|
16,450
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
2,289
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
11 A, 30 V |
RDS(ON) = 12.5 mΩ @ VGS = 10 V |
RDS(ON) = 17.0 mΩ @ VGS = 4.5 V |
Fast switching speed |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6690A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 11 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 17 |
RDS(on) Max @ VGS = 10 V (mΩ) | 12.5 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1205 |
Package Type | SOIC-8 |
Mosfet, N, So-8 | Newark Electronics |
MOSFET, N, SO-8 | element14 |
Trans MOSFET N-CH 30V 11A 8-Pin SOIC N T/R | Avnet America |
N-Channel 30 V 12.5 mO Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 30V 11A SOIC8 | RS |
Where can I find additional details, specifications and documents for a FDS6690A?
Additional datasheets, footprints and schematics for FDS6690A are listed on our Part Details page. You can also find images and similar parts to FDS6690A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6690A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6690A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6690A fall under?
The FDS6690A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6690A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6690A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6690A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6690A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FDS6690A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6690A often in real-time on the comparison pages.
What if I can't find stock of FDS6690A?
You can fill out our help required form which you can use to request a quote for FDS6690A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.