Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
14 A, 30 V |
RDS(ON) = 7.5 mΩ @ VGS = 10 V |
RDS(ON) = 9.0 mΩ @ VGS = 4.5 V |
Low gate charge (22 nC typical) |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS6682 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 14 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.5 |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 2310 |
Package Type | SOIC-8 |
MOSFET, N, SMD, SO-8 | element14 |
N Channel Mosfet, 30V, 14A, Soic, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FDS6682?
Additional datasheets, footprints and schematics for FDS6682 are listed on our Part Details page. You can also find images and similar parts to FDS6682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6682 fall under?
The FDS6682 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6682 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6682 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6682 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6682 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDS6682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6682 often in real-time on the comparison pages.
What if I can't find stock of FDS6682?
You can fill out our help required form which you can use to request a quote for FDS6682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.