Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
97,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
28,740
in stock
|
Buy Now | |
element14
from US$0.45
|
28,740
in stock
|
Buy Now | |
Farnell
from US$0.47
|
28,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 13mΩ at VGS = -10V, ID = -11A |
Max rDS(on) = 21.8mΩ at VGS = -4.5V, ID = -9A |
Extended VGS range (-25V) for battery applications |
HBM ESD protection level of 5.4 KV typical (note 3) |
High performance trench technology for extremely low rDS(on) |
High power and current handing capability |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Description | FDS6675BZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -11 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 21.8 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 13 |
RDS(on) Max @ VGS = 10 V (mΩ) | 13 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 1855 |
Package Type | SOIC-8 |
P-Channel 30 V 21.8 mOhm 2.5 W Power Trench Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET P-CH 30V 11A 8-Pin SOIC N T/R | Avnet America |
Mosfet Transistor, P Channel, 11 A, -30 V, 0.0108 Ohm, -10 V, -2 V Rohs Compliant: Yes |Onsemi FDS6675BZ | Newark Electronics |
MOSFET, P, SMD, SO-8 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 11A SOIC8 | RS |
Where can I find additional details, specifications and documents for a FDS6675BZ?
Additional datasheets, footprints and schematics for FDS6675BZ are listed on our Part Details page. You can also find images and similar parts to FDS6675BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6675BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6675BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6675BZ fall under?
The FDS6675BZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6675BZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6675BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6675BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6675BZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDS6675BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6675BZ often in real-time on the comparison pages.
What if I can't find stock of FDS6675BZ?
You can fill out our help required form which you can use to request a quote for FDS6675BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.