Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.7V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id @ 25°C | 11A |
Current Id Max | -11A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 50A |
SMD Marking | FDS6675 |
Voltage Vds | 30V |
Voltage Vds Typ | -30V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Min | -3V |
MOSFET, P SO-8 REEL 2500 | Farnell |
Mosfet, P So-8 Reel 2500 |Onsemi FDS6675 | Newark Electronics |
MOSFET, P, SO-8 | element14 |
Where can I find additional details, specifications and documents for a FDS6675?
Additional datasheets, footprints and schematics for FDS6675 are listed on our Part Details page. You can also find images and similar parts to FDS6675 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6675 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6675 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6675 fall under?
The FDS6675 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS6675 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6675 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6675 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS6675 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FDS6675.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6675 often in real-time on the comparison pages.
What if I can't find stock of FDS6675?
You can fill out our help required form which you can use to request a quote for FDS6675 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.