Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
2,500
in stock
|
Buy Now | |
element14
from US$0.96
|
385
in stock
|
Buy Now | |
Farnell
from US$0.92
|
385
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 10mΩ @ VGS = 10V, ID = 12A |
RDS(ON) = 14mΩ @ VGS = 6V, ID = 10A |
High performance trench technology for extremely low rDS(ON) |
Low gate charge |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS5672 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 12 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.2 |
Ciss Typ (pF) | 2200 |
Package Type | SOIC-8 |
MOSFET N-Channel 60V 12A SOIC8 | RS |
Fet 60V 10.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS5672 | Newark Electronics |
N-Channel 60 V 10 mOhms PowerTrench Mosfet SOIC-8 | Future Electronics |
Trans MOSFET N-CH 60V 12A 8-Pin SOIC N T/R | Avnet America |
MOSFET, N CH, 60V, 12A, SOIC-8 | element14 |
Transistor, N-channel, PowerTrench MOSFET, 60V, 12A, 10mOhm, SO-8 | ON Semiconductor FDS5672 | RS Americas |
Where can I find additional details, specifications and documents for a FDS5672?
Additional datasheets, footprints and schematics for FDS5672 are listed on our Part Details page. You can also find images and similar parts to FDS5672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS5672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS5672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS5672 fall under?
The FDS5672 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS5672 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS5672 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS5672 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS5672 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDS5672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS5672 often in real-time on the comparison pages.
What if I can't find stock of FDS5672?
You can fill out our help required form which you can use to request a quote for FDS5672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.