Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
5,649
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
5,649
in stock
|
Buy Now | |
element14
from US$1.12
|
5,649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
733
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12.5 A, 40 V. RDS(ON) = 9 mΩ @ VGS = 10 V |
Low gate charge (45 nC) |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS4470 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 5 |
ID Max (A) | 12.5 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2659 |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 12.5 A, 40 V, 0.006 Ohm, 10 V, 3.9 V Rohs Compliant: Yes |Onsemi FDS4470 | Newark Electronics |
MOSFET, N-CH, 40V, 12.5A, SOIC-8 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 40 V 9 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 40V 12.5A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS4470?
Additional datasheets, footprints and schematics for FDS4470 are listed on our Part Details page. You can also find images and similar parts to FDS4470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4470 fall under?
The FDS4470 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4470 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4470 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4470 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4470 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FDS4470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4470 often in real-time on the comparison pages.
What if I can't find stock of FDS4470?
You can fill out our help required form which you can use to request a quote for FDS4470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.